EN
  • EN
  • DE

LTC1669-8CMS8#TRPBF

Part No LTC1669-8CMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10-BIT V-OUT I2C 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 30μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 1061005-LTC1669-8CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1669-8CMS8#TRPBF CAD Model

Description

The LTC1669-8CMS8#TRPBF, from Linear Technology, is a high-performance 8-channel, 10-bit digital-to-analog converter (DAC) designed for precision conversion of digital signals into analog voltages. This product is particularly suitable for applications requiring multiple DACs in a compact package, such as process control, automatic test equipment, and digital gain and offset adjustment systems.

Key Features

  • Resolution: 10-bit accuracy ensures fine granularity in analog output, which is crucial for sensitive applications where precision is paramount.
  • Channels: Features 8 independent DAC channels, allowing multiple outputs to be controlled simultaneously, which is ideal for complex systems requiring a multi-channel approach.
  • Interface: Offers a simple SPI/MICROWIRE compatible 3-wire serial interface, which ensures easy integration into existing digital systems with minimal additional components.
  • Package: Comes in a compact MSOP-8 package, providing a space-efficient solution without compromising performance.
  • Supply Voltage: Operates on a single 5V supply, which simplifies power supply design and compatibility with other system components.
  • Power Consumption: Features low power operation, which is essential for power-sensitive applications.
  • Settling Time: Fast settling time allows for quick response to changes in the digital input, which is critical for real-time applications.

Applications

The LTC1669-8CMS8#TRPBF is versatile and can be used in a wide range of applications. Its multi-channel design and precision make it an excellent choice for:

  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment
  • Robotics
  • Programmable logic controllers (PLCs)

Quality and Reliability

Linear Technology is known for its commitment to manufacturing high-quality components that meet stringent industry standards. The LTC1669-8CMS8#TRPBF is no exception and is designed to ensure reliability and performance in the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess