EN
  • EN
  • DE

LTC1668CG

Part No LTC1668CG
Manufacturer Linear Technology
Description 16-Bit, 50Msps DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207911-LTC1668CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1668CG CAD Model

Description

Product Overview: LTC1668CG from Linear Technology

The LTC1668CG is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, a company known for its expertise in analog integrated circuits and power management. This component is part of a family of DACs that provides designers with an exceptional combination of precision and speed, making it an ideal choice for a wide range of applications, including telecommunications, medical instrumentation, and digital signal processing.

Key Features

  • Resolution: The LTC1668CG offers a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Update Rate: With an update rate of up to 50Msps (mega samples per second), this DAC is capable of handling high-speed data conversion, suitable for demanding applications that require quick response times.
  • Low Distortion: It features exceptionally low distortion, which ensures high fidelity in the conversion process and makes it ideal for high-end audio and instrumentation applications.
  • Low Noise: The design of the LTC1668CG ensures a low noise floor, which is critical for applications where signal integrity is paramount.
  • Power Efficiency: It operates with a single 5V supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • Interface: The device includes a flexible SPI/Microwire-compatible 3-wire serial interface, which simplifies the connection to a wide range of microcontrollers and digital signal processors.
  • Package: The LTC1668CG is offered in a compact 28-lead SSOP package, which is conducive to space-constrained designs.

Applications

The precision and speed of the LTC1668CG make it a versatile component for various applications. It is particularly well-suited for:

  • Direct Digital Synthesis (DDS)
  • Wireless Base Stations
  • Test and Measurement Equipment
  • High-Resolution Imaging Systems
  • Arbitrary Waveform Generation

Conclusion

The LTC1668CG from Linear Technology represents a blend of precision, speed, and efficiency, making it a top choice for designers who require a high-quality DAC for their applications. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, providing reliable performance in a variety of settings.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess