EN
  • EN
  • DE

LTC1661CMS8#PBF

Part No LTC1661CMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT MICRPWR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 30μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.4, ±0.1
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 107499-LTC1661CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1661CMS8#PBF CAD Model

Description

LTC1661CMS8#PBF - Dual 10-Bit Rail-to-Rail DAC

The LTC1661CMS8#PBF is a high-performance, dual 10-bit digital-to-analog converter (DAC) from Linear Technology, designed to offer precision voltage output with a rail-to-rail feature. This component is housed in a compact MSOP-8 package, making it an excellent choice for space-constrained applications where size and performance are critical.

Key Features:

  • Resolution: Dual 10-bit DACs provide fine granularity and precise control over output voltages, ensuring accurate signal representation for demanding applications.
  • Rail-to-Rail Output: The DACs can swing from 0V to the supply voltage, offering a wide dynamic range and compatibility with various analog systems.
  • Low Power Consumption: With a typical supply current of just 120μA, the LTC1661CMS8#PBF is ideal for battery-powered and portable devices, where power efficiency is paramount.
  • Supply Voltage Range: The device operates on a single 2.7V to 5.5V supply, accommodating a broad spectrum of power sources and system voltages.
  • Software-Selectable Power-Down: An integrated power-down feature reduces the supply current to 1μA, which is particularly useful for power-saving modes in battery-operated equipment.
  • Interface: A simple 3-wire SPI-compatible serial interface allows for easy integration with microcontrollers and digital systems.
  • Settling Time: Fast settling time of just 1μs enables rapid updates to the output voltage, suitable for real-time applications.

Applications:

The LTC1661CMS8#PBF is versatile and can be used in a variety of applications, including:

  • Portable instrumentation
  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Battery-powered devices

With its combination of features, the LTC1661CMS8#PBF is a robust solution for designers looking to implement precise analog control within their digital systems. Its ease of use, low power, and compact footprint make it a go-to choice for a wide array of applications where performance cannot be compromised.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4853 $57.4265
11+ $9.4239 $103.6629
17+ $9.1294 $155.1998
23+ $8.8349 $203.2027
30+ $8.5404 $256.2120
40+ $7.6569 $306.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess