EN
  • EN
  • DE

LTC1605IN#PBF

Part No LTC1605IN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28DIP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879111-LTC1605IN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1605IN#PBF CAD Model

Description

The LTC1605IN#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. This precision ADC is designed for demanding applications that require accurate and reliable digital representations of analog signals.

Key Features

  • Resolution: 16-bit
  • Sampling Rate: Up to 100ksps (kilo-samples per second)
  • Input Range: ±10V (differential)
  • Interface: Parallel
  • Power Supply: 5V
  • Package: PDIP-28 (Plastic Dual In-line Package)
  • No Missing Codes: Provides full 16-bit performance without any missing codes over temperature
  • On-Chip Sample and Hold: Ensures accurate sampling of input signals without the need for external components
  • Low Power Consumption: Ideal for battery-powered and portable applications

Applications

The LTC1605IN#PBF is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • High-resolution imaging
  • Seismic data analysis

Performance and Quality

Linear Technology's LTC1605IN#PBF ADC offers excellent linearity and low noise, ensuring high-quality digital outputs. Its robust design and premium build quality make it suitable for mission-critical systems where precision is paramount. The device also features an overrange and underrange output indicator, which simplifies system calibration and enhances error detection.

Reliability and Support

Backed by the reputation of Linear Technology, the LTC1605IN#PBF is a reliable component for long-term use. Comprehensive technical support and documentation are available, providing designers with the necessary resources for successful integration into their projects.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess