EN
  • EN
  • DE

LTC1494HS8

Part No LTC1494HS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072004-LTC1494HS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1494HS8 CAD Model

Description

Linear Technology LTC1494HS8 Precision Operational Amplifier

The LTC1494HS8 by Linear Technology is a high-precision operational amplifier that offers an impressive blend of features designed to cater to a wide range of applications requiring low power consumption and small footprint without compromising on performance. This device is part of the CMOS rail-to-rail operational amplifiers and is well-suited for battery-powered systems, portable devices, and other applications where power efficiency is critical.

Key Features:

  • Low Power Consumption: With a typical supply current of just 10µA, the LTC1494HS8 is an excellent choice for energy-sensitive applications, helping to extend battery life and reduce power costs.
  • Rail-to-Rail Input and Output: The operational amplifier provides rail-to-rail input and output swing, which allows for a wide dynamic range especially useful in single-supply operations and maximizes the signal amplitude without clipping.
  • Single Supply Operation: It is designed to operate from a single 4V to 36V supply or a dual ±2V to ±18V supply, offering flexibility in various circuit configurations.
  • Low Offset Voltage: The LTC1494HS8 boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it ideal for precision applications.
  • High Gain Bandwidth Product: It features a gain bandwidth product of 50kHz, which is quite substantial for a low power operational amplifier, ensuring good frequency response for a range of signals.
  • Robust Package: The device comes in an 8-lead SOIC package, designated with the suffix 'HS8', which is compact and suitable for space-constrained applications.

Applications:

The LTC1494HS8 is versatile and can be used in a variety of applications including:

  • Portable Instruments
  • Sensor Amplifiers
  • Battery-Operated Systems
  • Data Acquisition Systems
  • Medical Devices
  • Low Power Filters

With its low power design and precision characteristics, the LTC1494HS8 from Linear Technology stands out as a reliable choice for designers looking to balance power efficiency with high-fidelity signal amplification in their electronic designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess