EN
  • EN
  • DE

LTC1490AIS8

Part No LTC1490AIS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071999-LTC1490AIS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1490AIS8 CAD Model

Description

The LTC1490AIS8 is a high-performance dual operational amplifier (op-amp) from Linear Technology, designed for power-critical applications. This device is part of a family of micropower dual op-amps that offer an optimal balance of low power consumption and high precision, making them suitable for battery-powered devices and portable equipment.

Key Features

  • Low Power Consumption: The LTC1490AIS8 is engineered to operate with a very low supply current, which is typically 50µA per amplifier. This feature is critical for extending battery life in portable applications.
  • Wide Supply Voltage Range: It can operate from a supply voltage range of 2V to 36V, or ±1V to ±18V for split supplies, providing flexibility in various circuit configurations and compatibility with a range of power sources.
  • High Input Impedance: With an input impedance of 10^12 ohms, the LTC1490AIS8 ensures minimal loading on the input source, which is beneficial for high-impedance sensor interfaces and buffer applications.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the amplifier and is particularly useful in precision measurement and control systems.
  • Rail-to-Rail Output Swing: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range, especially in low supply voltage applications.
  • Robust ESD Protection: The LTC1490AIS8 comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.

Applications

The LTC1490AIS8 is versatile and can be used in a wide array of applications such as:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Remote Sensors
  • Data Acquisition Systems
  • Industrial Process Control
  • Low-Voltage Applications

Package Information

The LTC1490AIS8 is offered in an 8-lead plastic SOIC package, which is designed for surface-mount technology (SMT) and is well-suited for compact circuit designs. Its small footprint and low profile make it an excellent choice for space-constrained applications.

For designers and engineers looking for an op-amp that delivers both precision and efficiency, the LTC1490AIS8 from Linear Technology stands out as an exceptional choice for a wide range of electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess