EN
  • EN
  • DE

LTC1471CS#TRPBF

Part No LTC1471CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH PCMCIA PROT DUAL16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 140 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 002784-LTC1471CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1471CS#TRPBF CAD Model

Description

LTC1471CS#TRPBF - Low Power Single Hot Swap Controller

The LTC1471CS#TRPBF from Linear Technology is a high-performance, single-channel Hot Swap controller designed to allow the safe insertion and removal of boards in live backplane systems. This device is particularly suited for applications that require a compact and efficient solution for controlling the power supply to plug-in boards, without causing any disruption to the main system's power bus.

Key Features

  • Wide Operating Voltage Range: The LTC1471CS#TRPBF operates over a wide voltage range from 2.7V to 12V, making it versatile for various applications.
  • Adjustable Current Limit: Users can set the current limit threshold with an external resistor, allowing for precise control over the power delivered to the load.
  • Low Quiescent Current: With a low quiescent current of just 175µA, this controller helps to minimize power consumption when the load is not active, making it ideal for power-sensitive applications.
  • Fast Response Time: The device features a quick response to fault conditions, ensuring protection against overcurrent and short-circuit events.
  • Automatic Retry or Latch Off: After a fault condition occurs, the LTC1471CS#TRPBF can be configured to either attempt a power-on retry or to latch off, providing flexibility in handling fault conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from damage due to excessive heat.
  • Under Voltage Lockout (UVLO): The UVLO function ensures that the controller remains off if the supply voltage is too low, preventing erratic operation.

Applications

The LTC1471CS#TRPBF is ideal for a range of applications, including:

  • Network servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • Modular power supplies
  • Redundant power systems

With its robust feature set and Linear Technology's reputation for high-quality power management solutions, the LTC1471CS#TRPBF is a reliable choice for system designers looking to implement Hot Swap capabilities with minimal impact on the power budget and system real estate.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess