EN
  • EN
  • DE

LTC1430IS8

Part No LTC1430IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071971-LTC1430IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1430IS8 CAD Model

Description

The LTC1430IS8, designed and manufactured by Linear Technology, is a high-performance step-down (buck) switching regulator encapsulated in a compact SO-8 package. This integrated circuit (IC) is engineered to deliver efficient power conversion for a variety of applications, offering a significant improvement in performance over linear regulators in terms of efficiency and thermal management.

Key Features

  • Adjustable Output Voltage: The LTC1430IS8 allows users to set the output voltage to their desired level, providing flexibility across different applications.
  • High Efficiency: With its advanced design, this switching regulator achieves high efficiency, which can exceed 90% under certain conditions, thereby reducing power loss and heat generation.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring stable operation across different supply voltages.
  • Low Dropout Operation: Thanks to its low dropout capability, the LTC1430IS8 maintains its performance even when the input voltage is very close to the output voltage, ensuring continuous operation in low-voltage conditions.
  • Current Mode Operation: The regulator operates in current mode, which provides excellent transient response and simplifies loop compensation.
  • Synchronous Rectification: With an integrated synchronous rectifier, the LTC1430IS8 minimizes power loss during the conversion process, enhancing overall efficiency.
  • Thermal Protection: The device includes thermal shutdown to protect the IC from overheating, ensuring reliable operation and longevity.
  • Low Shutdown Current: In shutdown mode, the LTC1430IS8 consumes minimal current, which is ideal for battery-powered applications where power conservation is critical.

Applications

The LTC1430IS8 is well-suited for a wide range of applications, including but not limited to:

  • Portable electronics
  • Automotive power systems
  • Telecommunications equipment
  • Industrial power supplies
  • Battery-operated devices

In conclusion, the LTC1430IS8 from Linear Technology is a versatile and efficient solution for DC-DC conversion needs. Its compact size, coupled with its robust feature set, makes it an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess