EN
  • EN
  • DE

LTC1426CMS8#TRPBF

Part No LTC1426CMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC PWM D/A CONV 6BIT DUAL 8-MSOP / DAC 2-CH 6-bit 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 6
Number of D/A Converters 2
Output Type Voltage - Buffered
Data Interface PWM
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.05 (Maximum), ±0.05 (Maximum)
Architecture Counting, PWM
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781943-LTC1426CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1426
Introduction Date May 30, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1426CMS8#TRPBF CAD Model

Description

The LTC1426CMS8#TRPBF is a sophisticated digital-to-analog converter (DAC) from Linear Technology, designed for precision applications where reliable and accurate digital control of analog signals is required. This high-performance device is ideal for a wide range of applications, including industrial control systems, automated test equipment, and programmable power supplies.

Key Features

  • Resolution: The LTC1426CMS8#TRPBF offers 8-bit resolution, providing fine control over the analog output with 256 discrete levels.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, making it versatile for use in various system voltage levels.
  • Output Buffer: It includes an output buffer amplifier that can drive capacitive loads, ensuring stable performance in a range of output conditions.
  • Low Power Consumption: With its low power design, the LTC1426CMS8#TRPBF is suitable for battery-powered devices and power-sensitive applications.
  • Interface: The device features a simple three-wire serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into existing systems.
  • Package: It comes in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications

The LTC1426CMS8#TRPBF's precision and versatility make it an excellent choice for a variety of applications. Its ability to provide precise control of analog signals is particularly beneficial in:

  • Programmable power supplies
  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Automated test equipment

Linear Technology's commitment to high-quality components ensures that the LTC1426CMS8#TRPBF DAC will perform reliably in demanding environments, providing accurate and stable analog outputs as dictated by the digital input signals.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess