EN
  • EN
  • DE

LTC1421IG-2.5#PBF

Part No LTC1421IG-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 12 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 24-SSOP
Feature Pins /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Win Source Part Number 136294-LTC1421IG-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1421IG-2.5#PBF CAD Model

Description

LTC1421IG-2.5#PBF - Hot Swap Controller

The LTC1421IG-2.5#PBF is a sophisticated hot swap controller from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is specifically engineered to control the power supply to plug-in boards, preventing glitches on the power bus, connector damage, and arcing, which can be caused by uncontrolled inrush currents when boards are inserted or removed.

With a fixed operating voltage of 2.5V, the LTC1421IG-2.5#PBF is tailored to manage low voltage applications effectively. It offers a controlled turn-on of the board's power supply, which is essential in systems that are sensitive to voltage and current spikes, such as servers, telecom equipment, and data storage systems.

Key Features:

  • Adjustable Current Limit: This feature allows for precise control over the maximum inrush current, ensuring compatibility with a wide range of power supplies and backplane designs.
  • Overcurrent Protection: The device provides robust protection against overcurrent conditions, safeguarding both the hot swap controller and the system it is part of.
  • Undervoltage Lockout: The LTC1421IG-2.5#PBF incorporates an undervoltage lockout feature that ensures the controller remains off until the supply voltage reaches a safe operating level.
  • High Side Drive: Its high side drive capability allows for the use of N-channel MOSFETs, which typically have lower on-resistance than P-channel MOSFETs, leading to reduced power dissipation and improved efficiency.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating conditions.
  • Soft Start Capability: The soft start function mitigates inrush current impact, contributing to the longevity of the system's components.

The LTC1421IG-2.5#PBF comes in a rugged 16-lead SSOP package with a lead-free finish, suitable for industrial environments. Its operating temperature range of -40°C to 85°C ensures reliable performance across a spectrum of temperature conditions.

This hot swap controller is an ideal solution for engineers looking to enhance system reliability and protect against the risks associated with hot swapping circuit boards. With its comprehensive suite of protective features and robust design, the LTC1421IG-2.5#PBF from Linear Technology stands out as a high-quality component for critical applications where uptime and safety are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess