EN
  • EN
  • DE

LTC1414CGN#PBF

Part No LTC1414CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 14BIT SAMPLNG 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 2.2M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 020468-LTC1414CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1414CGN#PBF CAD Model

Description

Product Overview: LTC1414CGN#PBF

The LTC1414CGN#PBF is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) manufactured by Linear Technology, a brand within Analog Devices. It is designed to deliver precision and speed for a wide range of applications that require accurate digital representations of analog signals.

Key Features

  • Resolution: The LTC1414CGN#PBF offers a 14-bit resolution, providing fine detail in the analog-to-digital conversion process, which is essential for high-precision applications.
  • Sampling Rate: With a maximum sampling rate of up to 1.25Msps (Mega samples per second), this ADC is suitable for high-speed data acquisition, ensuring that rapidly changing signals are captured accurately.
  • Input Range: The device supports a differential input range of ±10V, making it versatile for various input signal levels.
  • Low Power Consumption: It is optimized for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • No Missing Codes: The LTC1414CGN#PBF guarantees no missing codes over temperature, ensuring reliable performance across different operating conditions.
  • Interface: The product features a parallel interface for easy connection and data transfer to microcontrollers or digital signal processors.

Applications

This ADC is suitable for a diverse range of applications including medical imaging, industrial process control, scientific instrumentation, and communication systems where precision data conversion is crucial.

Package and Quality

The LTC1414CGN#PBF is housed in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It is also lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements for hazardous substances.

Conclusion

With its blend of accuracy, speed, and low power consumption, the LTC1414CGN#PBF from Linear Technology stands out as a reliable choice for designers and engineers looking to integrate a high-quality ADC into their systems. Its robust feature set ensures that it can meet the stringent requirements of a variety of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.6453 $69.6453
2+ $67.4689 $134.9378
3+ $65.2925 $195.8775
4+ $63.1161 $252.4644
6+ $56.5868 $339.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,891 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess