EN
  • EN
  • DE

LTC1393CS#PBF

Part No LTC1393CS#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC / Analog Multiplexer Single 4:1 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 70 Ohm
Operating Supply Voltage 2.7V
Dual Voltage Supply ±5V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1.2μs
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 18pF
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781894-LTC1393CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1393
Introduction Date March 11, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1393CS#PBF CAD Model

Description

Product Overview: LTC1393CS#PBF

The LTC1393CS#PBF is a high-performance analog multiplexer/demultiplexer manufactured by Linear Technology, designed to facilitate the routing of analog signals in electronic systems. It provides a single-ended 8-channel configuration, allowing users to select one of eight inputs to be passed to the output. This feature makes it an ideal component for applications requiring multiple-channel data acquisition, signal routing, and switching in a compact footprint.

Key Features

  • 8-Channel Multiplexer: The LTC1393CS#PBF offers eight single-ended channels, providing versatility for various input signal types.
  • Low On-Resistance: The device boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and distortion when routing through the multiplexer.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power requirements and making it suitable for many low-voltage applications.
  • Low Power Consumption: The LTC1393CS#PBF is designed for low power consumption, making it ideal for battery-powered and portable devices.
  • High-Speed Operation: With fast switch times, the multiplexer can handle high-speed signals without significant delay, contributing to efficient system performance.
  • Bidirectional Signal Flow: The device supports bidirectional signal flow, allowing it to be used as a multiplexer or a demultiplexer.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal cross-talk and shorting during channel switching.

Applications

The LTC1393CS#PBF is suitable for various applications, including but not limited to:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Communication systems
  • Process control
  • Medical equipment

Package and Quality

The LTC1393CS#PBF comes in a compact 16-pin narrow SOIC package, which is ideal for space-constrained applications. Linear Technology ensures high-quality and reliability, making the LTC1393CS#PBF a dependable choice for critical and demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess