EN
  • EN
  • DE

LTC1380IGN#TRPBF

Part No LTC1380IGN#TRPBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 70 Ohm
Single Supply Voltage (V+) 2.7V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 1.5μs, 1.2μs
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 3pF, 26pF
Max Leakage Current (IS off) 5nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 1060596-LTC1380IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1380IGN#TRPBF CAD Model

Description

LTC1380IGN#TRPBF Product Overview

The LTC1380IGN#TRPBF is a high-performance, 8-channel analog multiplexer from Linear Technology, an Analog Devices company. This precision integrated circuit is designed to facilitate the routing of analog signals in a wide range of applications, including data acquisition systems, process control, and instrumentation. With its compact 16-pin SSOP package, the LTC1380IGN#TRPBF offers a space-saving solution for designs where board real estate is at a premium.

Key Features

  • Multiple Channels: The device features 8 channels, allowing users to select between multiple analog inputs or to multiplex several output signals through a single analog channel.
  • Low On-Resistance: The LTC1380IGN#TRPBF boasts a low on-resistance of typically 100 ohms, which is consistent over the full signal range. This ensures minimal signal distortion and maintains the integrity of the analog signal.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power supply design and reducing power consumption.
  • Low Crosstalk and Off Isolation: The device features excellent crosstalk and off isolation performance, which minimizes interference between channels and preserves signal quality.
  • Break-Before-Make Switching: The LTC1380 incorporates break-before-make switching, which prevents momentary shorting when switching from one channel to another.
  • Serial Interface: A serial interface is included for communication with microprocessors or microcontrollers, enabling control of the multiplexer through a digital protocol.

Applications

The versatility of the LTC1380IGN#TRPBF makes it suitable for a variety of applications, including:

  • Data Acquisition Systems
  • Process Control Systems
  • Instrumentation
  • Automatic Test Equipment
  • Portable Battery-Powered Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1380IGN#TRPBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and reliability. Additionally, the TRPBF suffix indicates that the product is provided in tape and reel packaging, making it suitable for automated assembly processes.

In summary, the LTC1380IGN#TRPBF from Linear Technology is a versatile, reliable, and efficient solution for analog signal multiplexing in sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess