EN
  • EN
  • DE

LTC1322CSW#PBF

Part No LTC1322CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/EIA562 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 6/6
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 125182-LTC1322CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1322CSW#PBF CAD Model

Description

The LTC1322CSW#PBF is a robust RS232 transceiver component manufactured by Linear Technology, now part of Analog Devices. This product is designed to provide reliable, high-speed data communication for applications requiring RS232 protocol interfaces. The LTC1322CSW#PBF is particularly well-suited for environments where industrial-grade performance is a necessity.

Key Features

  • High Data Rates: Supports data rates up to 120kbps, ensuring efficient communication for a wide range of applications.
  • Low Power Consumption: The device operates with a low supply current, making it ideal for power-sensitive applications.
  • Wide Supply Voltage Range: Can operate from a single 5V supply, providing flexibility in system design.
  • Robust ESD Protection: Features ESD protection on transmitter outputs and receiver inputs to enhance durability and reliability in harsh environments.
  • Multiple Drivers and Receivers: Includes two drivers and two receivers to facilitate full-duplex communication.

Applications

The LTC1322CSW#PBF is versatile and can be used in a variety of applications, including:

  • Portable Computing
  • Low Power Modems
  • Battery-Powered Equipment
  • Industrial Control Systems
  • Networking Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1322CSW#PBF is no exception. It is designed to meet stringent specifications and is manufactured in facilities that are ISO 9001 certified. The product also comes in a 20-pin SW package, which is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications and in regions with strict environmental regulations.

Ordering Information

The LTC1322CSW#PBF can be ordered with the confidence that you are selecting a high-quality component from a reputable manufacturer. For detailed product specifications, application notes, and ordering information, it is recommended to refer to the official Linear Technology or Analog Devices datasheets and product guides.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess