Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 1 mH @ 10 kHz
Current Rating (Max) 900mA
DC Resistance (DCR) (Max) 130mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.360" L x 0.360" W (9.14mm x 9.14mm)
Height (Max) 0.210" (5.33mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530450-CM6350-105
Ultra Librarian 3D Model Ultra Librarian CM6350-105 CAD Model

You May Also Be Interested in

Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
Wurth Electronics Inc
CMC 700UH 21.5A 2LN TH
Need more? Email Us
ECAD model for 744830007215
Laird-Signal Integrity Products
CMC 20A 4LN 170 OHM TH
Need more? Email Us
ECAD model for CM5740Z171B-10
Schurter Inc.
CMC 40A 2LN TH
Need more? Email Us
ECAD model for DKIP-0233-4003
Eaton Bussmann
CMC 270UH 1.6A 2LN SMD / 270 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 60mOhm (Typ)
Need more? Email Us
ECAD model for CMS2-7-R
Murata Electronics North America
COMMON MODE CHOKE 1.5A 2LN TH / Common Mode Chokes Dual 220uH 1kHz 1.5A 0.14Ohm DCR Thru-Hole Box
Need more? Email Us
ECAD model for PLH10AN2211R5P2B
Schurter Inc.
CMC 12A 2LN TH
Need more? Email Us
ECAD model for DLFL-0147-12D5
TE Connectivity
CMC 330UH 50A 3LN TH
Need more? Email Us
ECAD model for RB8532-50-0M3
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention