EN
  • EN
  • DE

LTC1320CS

Part No LTC1320CS
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description AppleTalk Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207374-LTC1320CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1320CS CAD Model

Description

The LTC1320CS is a versatile CMOS 20-Bit Serial I/O Expanders with 3-State Outputs from Linear Technology, designed to provide a convenient solution for expanding the input/output capabilities of microprocessors or microcontrollers in a compact and efficient manner. This product is particularly useful in applications where additional I/O pins are required but the use of a larger microcontroller is not feasible or cost-effective.

Key Features:

  • 20-Bit Serial I/O Expansion: The LTC1320CS offers a significant expansion of I/O ports, allowing for the control of up to 20 additional devices or inputs with a single chip.
  • 3-State Outputs: The outputs of the LTC1320CS can be put into a high-impedance state, enabling the connection of multiple devices to a common bus without interference.
  • CMOS Technology: The use of CMOS technology ensures low power consumption and high noise immunity, making the LTC1320CS suitable for battery-operated and noise-sensitive applications.
  • Serial Data Input and Output: Data is transferred to and from the LTC1320CS via a serial interface, minimizing the number of required connections and simplifying the design of the overall system.
  • Multiple Device Cascading: Multiple LTC1320CS devices can be cascaded, allowing for a scalable expansion of the I/O capability without the need for additional microprocessor pins.
  • Flexible Operating Voltage: The chip can operate over a wide range of supply voltages, accommodating various system requirements.

Applications:

  • Microprocessor Systems
  • Microcontroller Expansion
  • Signal Routing
  • Data Acquisition Systems
  • Industrial Control Systems
  • Instrumentation and Test Equipment

The LTC1320CS is an ideal solution for system designers looking to increase the I/O capabilities of their projects without incurring significant additional costs or complexity. Its serial interface and 3-state outputs offer a flexible and efficient approach to managing multiple inputs and outputs, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess