EN
  • EN
  • DE

LTC1315CG#PBF

Part No LTC1315CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA SWITCHNG MATRIX 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 0 V to 12.6 V
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 120mA
Rds On (Typ) 550 mOhm
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SSOP
Win Source Part Number 137593-LTC1315CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1315CG#PBF CAD Model

Description

Linear Technology LTC1315CG#PBF - Multiprotocol Data Bus Transceiver

The LTC1315CG#PBF is a versatile and robust multiprotocol data bus transceiver designed by Linear Technology, now part of Analog Devices. This advanced integrated circuit is tailored to facilitate reliable communication in mixed voltage systems, making it an ideal solution for industrial, automotive, and communication applications that require high-speed data transfer across different voltage domains.

Key Features

  • Multi-Protocol Support: The LTC1315CG#PBF is capable of interfacing with various communication standards, including RS232, RS485, RS422, and others, offering designers the flexibility to use it in a wide range of applications.
  • High-Speed Operation: It provides fast data transfer rates essential for modern high-speed communication requirements.
  • Low-Power Shutdown: An energy-saving feature that minimizes power consumption when the transceiver is not in active use, extending the life of battery-powered devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it against damage from overheating.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection ensures the transceiver is less susceptible to damage from static electricity, contributing to improved reliability and longevity.

Applications

The LTC1315CG#PBF is well-suited for a variety of applications where reliable data transfer between different voltage domains is critical. It can be used in:

  • Industrial control systems
  • Automotive networks
  • Networking equipment
  • Data acquisition systems
  • Point-of-sale terminals

Package and Quality

This transceiver comes in a compact 24-pin SSOP (Shrink Small Outline Package) that offers a space-saving footprint while providing adequate pin spacing for easy integration into system designs. The LTC1315CG#PBF is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

In summary, the LTC1315CG#PBF from Linear Technology is a high-performance, multiprotocol data bus transceiver that combines flexibility, speed, and reliability. Its advanced features and robust protection mechanisms make it a top choice for engineers looking to implement seamless data communication in their systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5800 $66.3200
9+ $13.6036 $122.4324
14+ $13.1786 $184.5004
19+ $12.7535 $242.3165
24+ $12.3285 $295.8840
32+ $11.0534 $353.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
In Stock: 34 pieces Factory Stock: 34 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess