Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 8.5μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137834-LTC1258CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1258CS8-5#PBF CAD Model

Description

Product Overview: LTC1258CS8-5#PBF

The LTC1258CS8-5#PBF is a low-noise, low-drift, precision voltage reference from Linear Technology, a renowned leader in high-performance analog integrated circuits. This component is designed to offer a stable and precise reference voltage in a variety of electronic applications, ranging from data acquisition systems to test equipment and portable battery-powered devices. Its key features and robust design make it an ideal choice for engineers who require a reliable voltage reference in their circuits.

Key Features

  • Precision Reference Voltage: The LTC1258CS8-5#PBF offers a fixed 5V output with high accuracy, ensuring that the systems it is integrated into can perform with the utmost precision.
  • Low Drift: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for applications that are sensitive to temperature variations.
  • Low Noise: It provides a quiet reference voltage, which is crucial for high-resolution analog-to-digital conversions and other sensitive electronic operations.
  • Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, which enhances its versatility in different circuit configurations.
  • Wide Operating Range: The LTC1258CS8-5#PBF operates over a broad supply voltage range, accommodating various supply levels and ensuring compatibility with diverse system designs.
  • Compact Package: Enclosed in an 8-lead narrow SO package, this voltage reference occupies minimal board space, which is essential for space-constrained applications.

Applications

The LTC1258CS8-5#PBF is well-suited for a range of applications, including:

  • Precision data systems
  • High-resolution converters
  • Portable instrumentation
  • Industrial control systems
  • Medical equipment

With its combination of precision, stability, and low power consumption, the LTC1258CS8-5#PBF from Linear Technology is an excellent choice for engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1
MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Semtech Corporation
Lowest to $0.6067
ECAD model for SC431CSK-5TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6461 $50.8149
22+ $4.6327 $101.9194
34+ $4.4879 $152.5886
47+ $4.3431 $204.1257
60+ $4.1984 $251.9040
80+ $3.7641 $301.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention