EN
  • EN
  • DE

LTC1257IN8#PBF

Part No LTC1257IN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT VOLT OUT 8-DIP / DAC 1-CH Resistor-String 12-bit 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 4.75 V ~ 15.75 V
Voltage - Supply, Digital 4.75 V ~ 15.75 V
INL/DNL (LSB) ±4 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781803-LTC1257IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1257
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1257IN8#PBF CAD Model

Description

Product Overview: LTC1257IN8#PBF

The LTC1257IN8#PBF is a high-performance, precision 12-bit digital-to-analog converter (DAC) manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is designed to provide reliable and accurate analog output, which is derived from digital input signals. It is an ideal solution for applications requiring precise control of analog variables, such as in industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The LTC1257 offers a 12-bit resolution, ensuring fine granularity in the analog output.
  • Interface: It features a simple 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to interface with a wide range of microcontrollers and digital systems.
  • Settling Time: The DAC boasts a fast settling time, allowing for quick updates to the analog output level.
  • Power Supply: It operates from a single 5V power supply, simplifying the power design for systems.
  • Package: The LTC1257IN8#PBF is offered in an 8-pin PDIP package, which is suitable for through-hole mounting and is known for its durability and ease of handling.
  • Temperature Range: This product is designed to operate over the industrial temperature range, ensuring reliability in a variety of harsh environments.

Applications

The LTC1257IN8#PBF is versatile and can be used in numerous applications. Its precision and speed make it an excellent choice for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Waveform Generation

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTC1257IN8#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field. With its robust design and Linear Technology's reputation, this DAC is a reliable choice for precision analog applications.

Ordering Information

The part number LTC1257IN8#PBF signifies the industrial grade product in an 8-pin PDIP package with Pb-free (lead-free) terminals. When ordering, ensure to specify the correct part number to receive the desired product configuration.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8806 $53.6866
25+ $4.0046 $100.1150
39+ $3.8795 $151.3005
54+ $3.7543 $202.7322
69+ $3.6292 $250.4148
93+ $3.2538 $302.6034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess