EN
  • EN
  • DE

LTC1197LIS8#PBF

Part No LTC1197LIS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 250KHZ W/SD 8-SOIC / 1-Channel Single ADC SAR 250ksps 10-bit Serial 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Sampling Rate 250k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 4 V
Voltage - Supply, Digital 2.7 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781795-LTC1197LIS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1197
Introduction Date August 29, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1197LIS8#PBF CAD Model

Description

Linear Technology LTC1197LIS8#PBF - 12-Bit, 500ksps ADC with Serial I/O

The LTC1197LIS8#PBF is a high-performance 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver precision and speed in a compact package. This ADC is capable of sampling analog signals at a rate of up to 500 kilosamples per second (ksps), making it an ideal choice for high-speed data acquisition systems, digital signal processing, and various control applications where accurate and rapid signal conversion is critical.

This particular model comes in a narrow, 8-lead SOIC package, with the part number suffix 'LIS8' indicating the package style and 'PBF' denoting the lead-free composition. The LTC1197LIS8#PBF is designed to operate over a wide supply range of 2.7V to 5.5V, providing flexibility for use in both 3V and 5V systems. This feature, coupled with its low power consumption, makes it suitable for battery-powered devices and portable applications.

The ADC boasts a differential input range of ±Vref, with a reference voltage that can be set between 1V and Vcc. This range flexibility allows designers to tailor the ADC to the specific needs of their application. The LTC1197LIS8#PBF also offers a no missing codes performance, ensuring reliable and accurate digital representation of the analog input signal.

Communication with microprocessors is streamlined through the device's serial I/O, which is SPI and MICROWIRE compatible, permitting easy interfacing with a wide range of microcontrollers and digital systems. The ADC also features an automatic sleep mode, which significantly reduces power consumption when the converter is not in active use.

For applications that demand high accuracy and fast throughput, the LTC1197LIS8#PBF by Linear Technology stands out as a robust solution. Its combination of speed, precision, low power, and ease of use makes it a versatile component for the design of sophisticated electronic systems.

Overall, the LTC1197LIS8#PBF ADC represents Linear Technology's commitment to providing high-quality data conversion solutions that meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess