EN
  • EN
  • DE

LTC1196-1BCS8#TRPBF

Part No LTC1196-1BCS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/DCONV 8BIT 1MHZ SAMPL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 6 V
Digital Supply Voltage 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1060449-LTC1196-1BCS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1196-1BCS8#TRPBF CAD Model

Description

LTC1196-1BCS8#TRPBF - High-Speed, 10-Bit Analog-to-Digital Converter

The LTC1196-1BCS8#TRPBF is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed for applications requiring high speed and precision. This 10-bit ADC offers a compelling solution for a wide range of applications, including data acquisition systems, communication systems, and medical instrumentation.

With a fast conversion rate of up to 2.7 Msps (mega samples per second), the LTC1196-1BCS8#TRPBF ensures rapid data processing, making it ideal for high-speed signal processing tasks. The device operates from a single 5V supply, which simplifies power management in complex systems and contributes to its low power consumption profile.

The ADC features a differential input range of ±Vref, with Vref ranging from 1V to 2.5V. This flexibility allows designers to optimize the converter for various signal amplitudes, ensuring accurate digitization of the input signal. The high impedance differential inputs are designed to interface directly with a variety of signal sources, minimizing the need for external buffering or signal conditioning.

One of the key features of the LTC1196-1BCS8#TRPBF is its ease of interfacing with microprocessors and DSPs. It utilizes a simple parallel interface that supports both 3.3V and 5V logic levels, providing compatibility with a broad range of digital systems. The device also includes a SHDN (shutdown) pin, which can be used to reduce power consumption when the ADC is not in use.

The LTC1196-1BCS8#TRPBF is housed in a compact 8-lead narrow SOIC package, which is well-suited for space-constrained applications. Its small form factor, combined with the lack of a need for external sample-and-hold circuitry, makes it a highly integrated solution that can reduce the overall footprint of your design.

Linear Technology ensures that this ADC maintains excellent dynamic performance with features like no missing codes over temperature, and a signal-to-noise ratio (SNR) that is essential for high-precision measurements. The LTC1196-1BCS8#TRPBF is a robust and reliable choice for designers looking to enhance the performance and speed of their data acquisition and signal processing systems.

Overall, the LTC1196-1BCS8#TRPBF represents a perfect blend of speed, precision, and ease of use, making it a top choice for engineers and designers in need of a high-performance ADC solution.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess