EN
  • EN
  • DE
  • IT

LTC1100CSW#PBF

Part No LTC1100CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 18KHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Gain Bandwidth Product (GBP) 18kHz
Current - Input Bias 2.5pA
Voltage - Input Offset 1μV
Operating Supply Current 2.4mA
Supply Voltage - Operating 5 V to 16 V, ±2.5 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 134671-LTC1100CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1100CSW#PBF CAD Model

Description

LTC1100CSW#PBF - Precision, Zero-Drift Instrumentation Amplifier by Linear Technology

The LTC1100CSW#PBF is a high-precision instrumentation amplifier designed and manufactured by Linear Technology, a brand synonymous with performance and reliability in the field of analog integrated circuits. This particular model stands out for its zero-drift feature, ensuring that the offset voltage does not deviate over time or with changes in temperature, which is critical for accuracy-dependent applications.

Key Features:

  • Zero-Drift Operation: The LTC1100CSW#PBF offers unparalleled stability with a zero-drift feature, making it ideal for applications requiring consistent performance over time and varying environmental conditions.
  • High Gain Accuracy: With a set gain of 100, the device provides precise amplification without the need for external gain-setting resistors, thereby simplifying the design and reducing component count.
  • Low Noise: A low noise figure ensures that the signal integrity is maintained, providing a clean output that is essential for high-fidelity signal processing.
  • Low Nonlinearity: With a nonlinearity specification of typically 10ppm, the LTC1100CSW#PBF is suitable for precision applications such as medical instrumentation and data acquisition systems.
  • No External Components Required: The design of this instrumentation amplifier eliminates the need for external components, which simplifies the circuit design and can lead to more compact and cost-effective solutions.

Applications:

The LTC1100CSW#PBF is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Strain gauge amplifiers
  • Data acquisition systems
  • Precision data systems

Product Specifications:

  • Package: 16-Lead Plastic Surface Mount (SW)
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: ±2.3V to ±18V

The LTC1100CSW#PBF is a testament to Linear Technology's commitment to high-quality and high-performance analog ICs. With its zero-drift feature and robust design, this instrumentation amplifier is a reliable choice for demanding applications that require accurate and stable signal amplification.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3156 $68.6312
4+ $28.1564 $112.6256
6+ $27.2765 $163.6590
8+ $26.3966 $211.1728
10+ $25.5167 $255.1670
14+ $22.8771 $320.2794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess