EN
  • EN
  • DE

LTC1064-7CN

Part No LTC1064-7CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Linear Phase, 8th Order Lowpass Filter | IC FILTER 100KHZ LINEAR PH 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) ±2.37V ~ 8V
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number LTC1064-7
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1207086-LTC1064-7CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-7CN CAD Model

Description

Product Overview: LTC1064-7CN

The LTC1064-7CN is a high-performance, low-pass filter designed by Linear Technology, a leader in analog integrated circuits. This component is part of the LTC1064 series, which is renowned for its precision filtering capabilities in a wide range of electronic applications.

Key Features

  • 8th Order Low-Pass Filter: The LTC1064-7CN is an 8th order filter which provides a very sharp cutoff characteristic. This is ideal for applications requiring precise signal processing.
  • Butterworth Filter Response: It offers a maximally flat frequency response, known as a Butterworth response, ensuring minimal signal distortion within the passband.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency is tunable by an external clock, or it can be set by the ratio of two resistors for a fixed frequency application.
  • Low Noise: The design of the LTC1064-7CN minimizes noise, making it suitable for high-fidelity audio applications and sensitive instrumentation.
  • High Sampling Rate: It can operate at high sampling rates, allowing it to be used in applications that require fast signal processing.
  • Differential Inputs: The filter supports differential inputs, which enhances the rejection of common-mode noise and improves signal integrity.

Applications

The LTC1064-7CN is versatile and can be used in various electronic systems:

  • Data Communications
  • Signal Processing
  • Audio Processing
  • Medical Instrumentation
  • Test and Measurement Equipment

Technical Specifications

The LTC1064-7CN operates over a wide supply voltage range and has a compact DIP (Dual In-line Package) form factor. It is characterized by its high linearity and low distortion, ensuring the integrity of the signal is maintained throughout the filtering process.

Conclusion

With its precise filtering performance, flexibility in frequency tuning, and low noise operation, the LTC1064-7CN from Linear Technology stands out as a premium choice for designers looking to incorporate reliable low-pass filtering into their electronic designs.

You May Also Be Interested in

Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess