EN
  • EN
  • DE

LTC1047CN8#PBF

Part No LTC1047CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 200KHZ 8DIP / Op Amp Dual Auto Zero/Chopper 16V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 2
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 5pA
Voltage - Input Offset 3μV
Operating Supply Current 60μA
Dual Supply Voltage (±) 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781720-LTC1047CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1047
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1047CN8#PBF CAD Model

Description

The LTC1047CN8#PBF is a high-performance dual operational amplifier (op-amp) developed by Linear Technology, an industry leader in analog integrated circuits. This precision op-amp is designed with zero-drift architecture, ensuring that the offset voltage does not drift over time or with variations in temperature, making it an ideal choice for applications requiring long-term stability and high accuracy.

Key Features

  • Zero-Drift Operation: The LTC1047CN8#PBF offers a true zero-drift operation, which minimizes offset voltage and drift to provide a stable and accurate signal amplification over a wide range of operating conditions.
  • Low Noise: With its low-noise design, this op-amp ensures a clean signal amplification, making it suitable for sensitive applications such as medical instrumentation and precision measurement equipment.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and portable applications.
  • Wide Supply Range: The LTC1047CN8#PBF can operate from a wide supply range, accommodating single or dual supplies for flexible circuit design.
  • Packaging: Housed in an 8-pin PDIP package, the LTC1047CN8#PBF is compatible with standard PCB layouts and is easy to integrate into a variety of electronic systems.

Applications

The LTC1047CN8#PBF is versatile and can be used in a multitude of applications where precision and stability are paramount. Some of these applications include:

  • Instrumentation
  • Thermocouple Amplifiers
  • Precision Filters
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Automotive Control Systems

Product Specifications

The LTC1047CN8#PBF boasts impressive specifications that make it a top choice for designers looking for a reliable and high-quality op-amp. It features a typical input offset voltage of 2µV and a maximum input offset voltage drift of 0.02µV/°C. The device also offers a wide supply voltage range from ±2.5V to ±18V and operates over the commercial temperature range of 0°C to 70°C.

With its combination of zero-drift technology, low power consumption, and robust performance, the LTC1047CN8#PBF from Linear Technology stands out as an excellent choice for precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8789 $65.6367
7+ $17.9521 $125.6647
10+ $17.3910 $173.9100
14+ $16.8300 $235.6200
18+ $16.2690 $292.8420
24+ $14.5860 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 922 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess