EN
  • EN
  • DE

LTC1041CN8#PBF

Part No LTC1041CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC BANG-BANG CONTROLLER 8DIP / Comparator Dual 16V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Bang-Bang Controller
Operating Supply Voltage 2.8 V ~ 16 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781713-LTC1041CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1041
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1041CN8#PBF CAD Model

Description

LTC1041CN8#PBF - Voltage Comparator by Linear Technology

The LTC1041CN8#PBF is a precision voltage comparator designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This comparator is specifically engineered to provide a reliable and efficient solution for voltage comparison applications. It is a versatile component suitable for a wide array of electronic devices where precision voltage comparison is critical, such as power supply control, window comparators, level shifting, and analog-to-digital converters.

Key Features

  • Supply Voltage Range: The LTC1041 is designed to operate over a wide supply voltage range, accommodating various system requirements.
  • Low Power Consumption: It features a low power design, making it an ideal choice for battery-powered and portable devices.
  • High Precision: The device offers high accuracy with its precision comparison capabilities, ensuring reliable and consistent performance.
  • Fast Response Time: The LTC1041 provides quick response times, critical for applications requiring timely decision-making based on voltage levels.
  • Robust Package: Housed in an 8-pin PDIP package, the LTC1041CN8#PBF is robust and suitable for various standard PCB layouts.

Applications

The LTC1041CN8#PBF is an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Battery management systems
  • Threshold detectors
  • Signal processing
  • Automotive electronics

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LTC1041CN8#PBF is manufactured to meet stringent quality standards, ensuring reliability and performance in the most demanding environments. Its robust design and manufacturing process make it a reliable choice for mission-critical applications.

Conclusion

The LTC1041CN8#PBF voltage comparator from Linear Technology stands out as an essential component for designers who require precision, low power consumption, and high reliability in their electronic designs. Its wide supply voltage range, fast response time, and robust packaging make it a versatile choice for a broad spectrum of industrial and commercial applications.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess