EN
  • EN
  • DE

LT941IS8

Part No LT941IS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95293-LT941IS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT941IS8 CAD Model

Description

The LT941IS8 is a high-performance instrumentation amplifier (in-amp) designed by Linear Technology, a brand renowned for its precision electronic components. This device is engineered to offer a unique combination of accuracy, low noise, and ease of use, making it an ideal choice for a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems.

Key Features

  • High Precision: The LT941IS8 boasts exceptional accuracy with a very low input offset voltage and low offset voltage drift, ensuring that the signal integrity is maintained throughout the temperature range.
  • Low Noise: With its low noise characteristics, the LT941IS8 is perfect for applications that require clean signal amplification, such as audio processing and sensitive measurement equipment.
  • Wide Supply Range: This in-amp operates from a wide supply voltage range, accommodating various power supply configurations and allowing for flexible system design.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the LT941IS8 minimizes the effects of unwanted signals, which is critical for applications in noisy environments.
  • Easy Gain Configuration: Gain can be easily set with external resistors, giving designers the flexibility to adjust the amplification factor as needed for their specific application.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition
  • Strain gauge amplifiers
  • Transducer interfaces

Product Specifications

The LT941IS8 comes in an 8-lead SOIC package, which is suitable for surface mount technology (SMT) and is compatible with standard PCB layouts. Its operational temperature range ensures reliability in various environmental conditions. The in-amp's design is optimized for dual supplies, but it can also be configured for single supply operation, providing versatility for different system architectures.

For those seeking a reliable and precise instrumentation amplifier for their next project, the LT941IS8 from Linear Technology is a standout choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess