EN
  • EN
  • DE

LT8309IS5#TRPBF

Part No LT8309IS5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG FLYBACK ISO ADJ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 4.5 V to 40 V
Operating Supply Current 300μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1060217-LT8309IS5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT8309IS5#TRPBF CAD Model

Description

LT8309IS5#TRPBF - Secondary-Side Synchronous Rectifier Driver

The LT8309IS5#TRPBF is a high-performance secondary-side synchronous rectifier driver designed by Linear Technology, now part of Analog Devices. This innovative component is specifically crafted to drive an N-channel MOSFET in secondary-side rectification setups in flyback converters. The LT8309 operates with input voltages up to 100V, making it suitable for a wide range of applications, including isolated telecom power supplies, industrial power supplies, and battery-powered systems.

One of the key features of the LT8309IS5#TRPBF is its ability to provide accurate control of the synchronous rectification process, which significantly enhances the efficiency of the power conversion process. This is particularly important in low voltage, high current applications where the power losses in the diode rectification stage can be substantial. By replacing the diode with a low RDS(ON) N-channel MOSFET, the LT8309 helps to reduce these losses, thus improving overall system efficiency and performance.

The device is housed in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its robust design includes a range of protection features, such as undervoltage lockout and programmable overcurrent protection, ensuring reliable operation under varying conditions. The LT8309 also features a strong gate drive, capable of driving large power MOSFETs, and a low quiescent current, further enhancing its efficiency.

Installation and operation are straightforward, thanks to the minimal external components required. The LT8309IS5#TRPBF is designed to work seamlessly in systems without the need for complex programming or additional control circuitry. This ease of use, combined with its high performance and reliability, makes the LT8309 an ideal choice for engineers looking to optimize their power supply designs.

Overall, the LT8309IS5#TRPBF from Linear Technology is a robust and efficient solution for secondary-side synchronous rectification, offering designers a path to improved power supply performance with a focus on simplicity and space-saving integration.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8374 $53.0244
14+ $7.2512 $101.5168
22+ $7.0246 $154.5412
30+ $6.7980 $203.9400
39+ $6.5714 $256.2846
51+ $5.8916 $300.4716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess