The LT6710CS8-4.6 is a precision triple high side current sense amplifier designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model offers a unique combination of features that make it ideal for a wide range of applications, including power management, battery monitoring, and automotive systems.
Key Features:
- High Side Current Sensing: The LT6710CS8-4.6 is capable of sensing current from the high side, which allows for the detection of current flow in systems with common grounds. This is particularly useful in battery-powered applications where measuring the discharge or charge current is essential.
- Low Voltage Operation: With an operating voltage range from 4V to 60V, this device can function in a variety of supply conditions, making it versatile for use in both low and high voltage systems.
- Independent Inputs: Each of the three amplifiers has its own independent input, providing flexibility and precision in measuring multiple currents within a system.
- High Accuracy: The LT6710CS8-4.6 boasts excellent accuracy, which is critical for systems where precise current measurement is required to ensure proper function and safety.
- Wide Temperature Range: This device operates effectively across a broad temperature range, ensuring reliability and performance in harsh environments.
Applications:
- Power Management Systems
- Battery Monitoring
- Automotive Systems
- Industrial Control Systems
- Telecommunication Infrastructure
The LT6710CS8-4.6 comes in a compact 8-lead SO package, providing a space-efficient solution for current sensing in dense circuit designs. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable, high-performance current sense amplifier for their next project.
Linear Technology's commitment to quality ensures that the LT6710CS8-4.6 meets the stringent requirements of a wide array of applications, providing both precision and durability where it matters most.