Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 17μA
Propagation Delay (Max) 29μs
Hysteresis 11.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 135763-LT6700IDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700IDCB-1#TRMPBF CAD Model

Description

The LT6700IDCB-1#TRMPBF is a compact, dual input comparator with an integrated voltage reference, designed and manufactured by Linear Technology. This high-performance product is tailored for power-sensitive applications that require precise voltage monitoring and signal comparison.

Key Features

  • Low Operating Voltage: The device operates from a supply voltage range of 1.4V to 18V, making it suitable for a variety of battery-operated and portable applications.
  • Integrated Voltage Reference: It includes a 400mV precision internal reference, which eliminates the need for an external reference in many applications.
  • Dual Comparator: The LT6700IDCB-1#TRMPBF features two comparators with a typical input offset voltage of only 2.5mV, allowing for accurate signal monitoring and decision-making.
  • Low Current Consumption: With a quiescent current of just 6.5μA per comparator, this device is optimized for systems where power efficiency is crucial.
  • Versatile Input Range: The comparator inputs are capable of operating from the negative supply to within 1.2V of the positive supply, providing flexibility in various circuit configurations.
  • Robust Output Stage: The output stage can sink or source up to 8mA, making it compatible with a wide range of loads.

Applications

The LT6700IDCB-1#TRMPBF is ideal for use in a variety of applications, including but not limited to:

  • Battery Monitoring
  • Threshold Detection and Window Comparators
  • Portable and Compact Systems
  • Energy-Efficient Devices
  • Automotive Electronics

Package and Quality Assurance

Encased in a 6-lead DFN package, the LT6700IDCB-1#TRMPBF offers a compact solution for space-constrained applications. The part is also available in a TSOT-23 package. It is specified over the commercial and industrial temperature ranges and is RoHS compliant. Each device is rigorously tested to ensure high reliability and performance standards that Linear Technology is known for.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4512 $57.2560
11+ $9.3959 $103.3549
17+ $9.1022 $154.7374
23+ $8.8086 $202.5978
30+ $8.5150 $255.4500
40+ $7.6341 $305.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,110 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention