EN
  • EN
  • DE

LT6660HCDC-5#TRPBF

Part No LT6660HCDC-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 3DFN / V-Ref Precision 5V 20mA 3-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4ppmp-p
Noise - 10Hz to 10kHz 4ppmrms
Voltage - Input 7.5 V ~ 30 V
Operating Supply Current 240μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 3-WFDFN Exposed Pad
Manufacturer Package 3-DFN (2x2)
Win Source Part Number 781634-LT6660HCDC-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6660
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6660HCDC-5#TRPBF CAD Model

Description

Product Overview: LT6660HCDC-5#TRPBF

The LT6660HCDC-5#TRPBF is a high-performance, low dropout voltage reference from Linear Technology. This precision device is designed to provide a stable and accurate reference voltage for various applications in the electronics industry. With its advanced design and robust packaging, the LT6660HCDC-5#TRPBF is an ideal choice for precision data converters, portable instrumentation, and automotive electronics, among others.

Key Features

  • Stable Reference Voltage: The device provides a fixed 5V output, which is maintained with high accuracy and stability over temperature variations and load conditions.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring reliable performance even when the supply voltage is close to the output voltage, making it highly efficient for battery-powered applications.
  • Low Temperature Coefficient: The LT6660HCDC-5#TRPBF boasts a low temperature coefficient, which minimizes the variation in output voltage with changes in ambient temperature, thus providing a consistent reference under varying conditions.
  • High Output Drive Capability: This voltage reference can source or sink up to 10mA of output current, accommodating a wide range of load conditions.
  • Excellent Load Regulation: The device maintains a stable output voltage despite changes in the load, ensuring the reference voltage remains consistent.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that require high reliability in extreme conditions.

Applications

The LT6660HCDC-5#TRPBF is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Automotive control systems
  • Portable instrumentation
  • Industrial process control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6660HCDC-5#TRPBF is no exception. It is manufactured to the highest standards, ensuring reliable performance in critical applications. The device is also available in a compact, surface-mount package, which is suitable for space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3047 $52.1880
95+ $1.0705 $101.6975
145+ $1.0371 $150.3795
200+ $1.0036 $200.7200
260+ $0.9702 $252.2520
345+ $0.8698 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess