EN
  • EN
  • DE

LT6660HCDC-3.3#TRMPBF

Part No LT6660HCDC-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 3DFN / V-Ref Precision 3.3V 20mA 3-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4ppmp-p
Noise - 10Hz to 10kHz 4ppmrms
Voltage - Input 5.8 V ~ 30 V
Operating Supply Current 220μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 3-WFDFN Exposed Pad
Manufacturer Package 3-DFN (2x2)
Win Source Part Number 781633-LT6660HCDC-3.3#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6660
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6660HCDC-3.3#TRMPBF CAD Model

Description

LT6660HCDC-3.3#TRMPBF - Low Dropout Voltage Reference from Linear Technology

The LT6660HCDC-3.3#TRMPBF is a high-precision, low dropout voltage reference IC manufactured by Linear Technology. This device is designed to maintain a stable 3.3V output voltage with a tight accuracy, making it ideal for precision applications in measurement and control systems.

Key Features

  • Output Voltage: Fixed 3.3V with excellent stability.
  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, enhancing efficiency.
  • High Accuracy: Offers tight output voltage accuracy, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: Provides consistent performance over a wide range of temperatures.
  • Long-Term Stability: Designed for applications requiring a stable voltage reference over time.
  • Package: Comes in a small, surface-mount package suitable for space-constrained applications.

Applications

The LT6660HCDC-3.3#TRMPBF is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology ensures that the LT6660HCDC-3.3#TRMPBF meets the highest quality standards, providing reliable performance for the most demanding applications. With its robust design, it is engineered to withstand harsh environments and provide a consistent reference voltage over its lifespan.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix 'TRMPBF,' which facilitates automated assembly processes. This makes the LT6660HCDC-3.3#TRMPBF an excellent choice for manufacturers looking for efficiency in high-volume production.

For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology datasheet for the LT6660HCDC-3.3#TRMPBF.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0000 $72.0000
2+ $69.7500 $139.5000
3+ $67.5000 $202.5000
4+ $65.2500 $261.0000
6+ $58.5000 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess