EN
  • EN
  • DE

LT6657BHMS8-2.5#TRPBF

Part No LT6657BHMS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 0.5ppmp-p
Noise - 10Hz to 10kHz 0.8ppmrms
Voltage - Input 3V ~ 40V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series LT6657
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802909-LT6657BHMS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6657BHMS8-2.5#TRPBF CAD Model

Description

The LT6657BHMS8-2.5#TRPBF is a high-precision, low-noise, low-drift voltage reference from Linear Technology, designed to maintain stable output and high performance over time, temperature, and varying input voltages. This makes it an ideal choice for high-resolution data converters, precision instruments, and automotive and industrial control systems.

Key Features

  • Output Voltage: Precisely set at 2.5V, offering a stable reference for various applications.
  • High Accuracy: Ensures consistent performance with minimal deviation over a wide range of conditions.
  • Low Temperature Coefficient: Exhibits a low drift with temperature changes, making it reliable for precision applications.
  • Low Noise: Features a low output noise level, contributing to high signal integrity in sensitive electronic systems.
  • Long-Term Stability: Provides excellent long-term voltage stability, a critical attribute for maintaining system accuracy over time.
  • Wide Operating Range: Capable of operating across a broad range of temperatures and supply voltages, enhancing its versatility in different environments and applications.

Applications

The LT6657BHMS8-2.5#TRPBF is suitable for a variety of applications that require a stable voltage reference. These applications include, but are not limited to:

  • High-resolution A/D and D/A converters
  • Precision instruments and measurement devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Package and Availability

This precision reference comes in a compact MSOP-8 package, ideal for space-constrained applications. The part number LT6657BHMS8-2.5#TRPBF indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and reliability during manufacturing.

With its robust features and versatile applications, the LT6657BHMS8-2.5#TRPBF from Linear Technology stands out as a top-tier choice for designers who require a high-quality voltage reference in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9953 $62.9859
6+ $17.2269 $103.3614
9+ $16.6886 $150.1974
13+ $16.1503 $209.9539
17+ $15.6119 $265.4023
22+ $13.9969 $307.9318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess