EN
  • EN
  • DE

LT6656ACS6-2.048#TRMPBF

Part No LT6656ACS6-2.048#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 2.548 V to 18 V
Operating Supply Current 1.5μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 145220-LT6656ACS6-2.048#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656ACS6-2.048#TRMPBF CAD Model

Description

The LT6656ACS6-2.048#TRMPBF is a high-precision, low-power voltage reference from Linear Technology, now part of Analog Devices, which has established itself as a leader in the design and manufacturing of high-performance analog integrated circuits. This product is designed to offer a stable and accurate reference voltage for various applications including precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Reference Voltage: 2.048V, which is commonly used for analog-to-digital and digital-to-analog conversions, providing an ideal reference for 12-bit or 16-bit converters.
  • High Accuracy: Initial accuracy of 0.05% ensures precise voltage reference for critical applications that demand high precision.
  • Low Temperature Drift: With a temperature drift of just 10ppm/°C, the LT6656ACS6-2.048#TRMPBF provides a stable output across a wide temperature range, making it suitable for demanding environmental conditions.
  • Low Dropout Voltage: The ability to operate with a low dropout voltage enhances the performance in battery-powered devices by extending the usable battery life.
  • Long-Term Stability: Designed for long-term stability, this voltage reference minimizes drift over time, ensuring consistent performance throughout the lifespan of your product.
  • Supply Range: Operates from a 2.5V to 5.5V supply, providing flexibility in various power supply designs.
  • Output Current: Capable of sourcing and sinking up to 5mA of output current, making it versatile for driving a wide range of loads.
  • Package: Available in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The LT6656ACS6-2.048#TRMPBF is particularly well-suited for applications where precision is paramount. This includes:

  • High-resolution data conversion
  • Medical devices
  • Test and measurement equipment
  • Portable instrumentation
  • Industrial control systems

With its combination of accuracy, stability, and low power consumption, the LT6656ACS6-2.048#TRMPBF is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7778 $56.3334
7+ $15.4075 $107.8525
11+ $14.9260 $164.1860
14+ $14.4445 $202.2230
18+ $13.9630 $251.3340
24+ $12.5186 $300.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess