EN
  • EN
  • DE

PIC18F6585-I/L

Part No PIC18F6585-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 68PLCC  /  PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 68-PLCC (24.23x24.23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage - Operating 4.25V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC18F6585
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names Q3694837,PIC18F6585-I/L-NDR
Standard Package 19
Win Source Part Number 1085091-PIC18F6585-I/L
Ultra Librarian 3D Model Ultra Librarian PIC18F6585-I/L CAD Model

Description

Product Overview: PIC18F6585-I/L from Microchip Technology

The PIC18F6585-I/L is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the PIC18F family, which is well-known for its robust architecture, versatile features, and suitability for a wide range of applications. The PIC18F6585-I/L is designed to offer both the power and flexibility needed for more complex control systems.

Key Features

  • Core: The device features a powerful PIC18 core with an extended instruction set for enhanced computational performance.
  • Memory: It boasts a substantial program memory of 48 KB, which is ideal for storing complex programs and routines.
  • EEPROM: With 1024 bytes of EEPROM, this MCU allows for easy data storage without the need for external memory components.
  • I/O Pins: The unit comes with 50 versatile I/O pins, providing ample connectivity for peripherals and interfacing with other devices.
  • Communication: It supports multiple communication protocols, including SPI, I2C, and USART, which makes it suitable for networking applications.
  • Speed: Operating at a maximum frequency of 40 MHz, the PIC18F6585-I/L ensures swift processing and response times.
  • Analog Features: The microcontroller includes 10-bit, 13-channel Analog-to-Digital Converters (ADCs) for accurate analog signal measurement.

Applications

The PIC18F6585-I/L is designed for a broad spectrum of applications, ranging from industrial control systems to consumer electronics. Its robust I/O capabilities make it an ideal choice for interfacing with sensors, actuators, and various communication modules. The device is also well-suited for automotive applications, home automation systems, and complex embedded systems that require a high level of control and connectivity.

Package and Quality

The MCU is available in a 64-pin TQFP (Thin Quad Flat Package) that provides a compact footprint while still offering excellent thermal performance. The PIC18F6585-I/L is also backed by Microchip's commitment to quality, ensuring reliability and performance in even the most demanding environments.

With its combination of performance, memory, and I/O capabilities, the PIC18F6585-I/L from Microchip Technology stands out as a versatile and powerful solution for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7941 $87.5882
4+ $35.9344 $143.7376
5+ $34.8105 $174.0525
7+ $33.6879 $235.8153
9+ $32.5652 $293.0868
12+ $29.1961 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess