EN
  • EN
  • DE

LT6654AHS6-2.048#TRPBF

Part No LT6654AHS6-2.048#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V TSOT23-6 / V-Ref Precision 2.048V 10mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 2.548 V ~ 36 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781616-LT6654AHS6-2.048#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6654
Introduction Date July 26, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6654AHS6-2.048#TRPBF CAD Model

Description

The LT6654AHS6-2.048#TRPBF is a high-precision, low-noise, low-drift voltage reference IC from Linear Technology, now part of Analog Devices. This component is specifically designed to ensure stability and reliability for high-performance analog circuits. It provides a fixed 2.048V output voltage, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), making it an ideal choice for precision data conversion applications.

The LT6654 operates with a wide supply voltage range and has a low dropout voltage, which ensures that the device can maintain a stable output even when the supply voltage is close to the output voltage. It also features a low temperature coefficient, typically less than 10ppm/°C, which means the output voltage varies very little with temperature changes, ensuring consistent performance across a wide range of operating conditions.

Packaged in a compact SOT-23 package, the LT6654AHS6-2.048#TRPBF is designed for space-constrained applications. It is also available in a tape and reel package, denoted by the ‘TRPBF’ suffix, which facilitates automated manufacturing processes, making it suitable for high-volume production.

The device boasts excellent noise performance, with a low 1/f noise corner, making it a good choice for precision instrumentation, medical devices, and industrial controls where noise can significantly impact the accuracy and quality of the output signal. Additionally, the LT6654 is fully specified over the temperature range of −40°C to 125°C, ensuring reliable operation in diverse environments.

With its combination of high accuracy, low noise, and long-term stability, the LT6654AHS6-2.048#TRPBF is a robust and reliable solution for providing a precision voltage reference in a variety of demanding applications. Its ease of use and integration into existing designs, along with support from Linear Technology's comprehensive technical resources, make it a versatile and essential component for precision analog circuit design.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6766 $50.8554
46+ $2.1962 $101.0252
71+ $2.1276 $151.0596
98+ $2.0589 $201.7722
126+ $1.9903 $250.7778
169+ $1.7844 $301.5636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,565 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess