EN
  • EN
  • DE

LT6653AHS6125TRPB

Part No LT6653AHS6125TRPB
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071798-LT6653AHS6125TRPB
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6653AHS6125TRPB CAD Model

Description

LT6653AHS6125TRPB: Precision Voltage Reference

The LT6653AHS6125TRPB is a cutting-edge, low drift, low noise voltage reference from Linear Technology, designed to provide a precise and stable reference voltage for high-performance analog circuits. This component is ideally suited for applications requiring a high degree of accuracy and stability over temperature, such as data acquisition systems, high-resolution converters, and industrial instrumentation.

Key Features

  • Output Voltage: The LT6653AHS6125TRPB offers a fixed 2.5V output voltage, which is maintained with a high degree of accuracy.
  • Low Drift: With a temperature drift of typically just 10ppm/°C, this voltage reference ensures minimal deviation over a wide temperature range, maintaining the integrity of the signal chain in various operating conditions.
  • Low Noise: It boasts an exceptionally low noise performance, which is critical for applications where signal integrity is paramount.
  • High Accuracy: The initial accuracy of the voltage reference is impressive, ensuring that devices and systems can rely on a consistent and precise reference voltage from the outset.
  • Long-Term Stability: Designed for applications that require a stable reference over time, the LT6653AHS6125TRPB exhibits excellent long-term stability.
  • Supply Range: This component operates over a wide supply range, accommodating various system design requirements.
  • Package: It comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

  • Precision Data Converters
  • Portable Test Instruments
  • Medical Devices
  • Automotive Electronics
  • Industrial Control Systems

The LT6653AHS6125TRPB from Linear Technology is a robust and reliable choice for designers who require a stable voltage reference that can perform consistently under varying conditions. Its combination of low noise, low drift, and high accuracy makes it an indispensable component in precision electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess