EN
  • EN
  • DE

LT6653AHS6-4.096#TRPBF

Part No LT6653AHS6-4.096#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95247-LT6653AHS6-4.096#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6653AHS6-4.096#TRPBF CAD Model

Description

The LT6653AHS6-4.096#TRPBF is a high-precision, low-power voltage reference from Linear Technology. This robust component is designed to provide a precise 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). The LT6653AHS6-4.096#TRPBF is ideal for high-resolution conversion applications in a variety of fields, including medical, industrial, automotive, and communication systems.

Key Features:

  • Fixed Output Voltage: 4.096V with high precision
  • Low Temperature Coefficient: Ensures stable performance across a wide range of temperatures
  • Low Dropout Voltage: Functions efficiently with minimal difference between the supply and output voltages
  • Excellent Load Regulation: Maintains consistent output despite changes in load
  • Long-Term Stability: Reliable performance over the lifetime of the product
  • Supply Voltage Range: Operates over a broad range of input voltages
  • Compact Package: Available in a small SOT-23 package, suitable for space-constrained applications

Applications:

  • Data Conversion: Acts as a stable reference for ADCs and DACs
  • Portable and Battery-Powered Equipment: Low power consumption makes it suitable for handheld devices
  • Process Control Systems: Provides accurate reference for sensors and transducers
  • Automotive Electronics: Rugged design meets the demands of automotive environments
  • Medical Devices: Precision and stability for critical medical equipment

The LT6653AHS6-4.096#TRPBF is designed for ease of use in a wide range of applications. Its long-term stability and low temperature coefficient make it a reliable choice for critical applications that require a stable voltage reference over time and varying conditions. The device's low dropout voltage and excellent load regulation ensure that the output remains precise even with fluctuations in supply voltage or load. Its compact SOT-23 package is perfect for designs where space is at a premium, yet performance cannot be compromised.

Choosing the LT6653AHS6-4.096#TRPBF for your design ensures accurate and consistent performance, making it a trustworthy component for any precision voltage reference needs.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
ON Semiconductor
Lowest to $0.0093
Leshan Radio
Switching diode
Lowest to $0.0127
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
Lowest to $10.3783

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess