The LT6653AHS6-2.5#TRPBF is a precision voltage reference device from Linear Technology, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This product is characterized by its low noise, high stability, and low temperature coefficient, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.
Key Features
- Reference Voltage: 2.5V with high accuracy and stability.
- Low Noise: Offers a low noise output, which is critical for high-resolution analog-to-digital and digital-to-analog conversions.
- Low Temperature Coefficient: Features a low temperature drift, ensuring a consistent performance over a wide range of temperatures.
- Long-Term Stability: Designed for applications requiring a stable voltage reference over time.
- Supply Voltage Range: Operates from a wide supply voltage range, providing flexibility in various circuit designs.
- Package: Available in a compact SOT-23 package, making it suitable for space-constrained applications.
- Automotive Qualifications: Suitable for automotive applications, adhering to stringent quality and reliability standards.
Applications
The LT6653AHS6-2.5#TRPBF voltage reference is versatile and can be used in a variety of applications, including:
- Precision data conversion
- Portable instrumentation
- Industrial control systems
- Automotive electronics
- Medical equipment
Product Details
The device is supplied in a small SOT-23 package and is specified for operation from -40°C to 125°C, catering to a broad range of operating environments. The LT6653AHS6-2.5#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.
With its combination of features, the LT6653AHS6-2.5#TRPBF from Linear Technology stands out as an excellent choice for systems requiring a high-precision voltage reference.