EN
  • EN
  • DE
  • IT

LT6600IS8-20#PBF

Part No LT6600IS8-20#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 8SO / Active Filter Single Low Pass 4th Order 20MHz 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Current - Input Bias 50μA
Voltage - Input Offset 10mV
Operating Supply Current 46mA
Dual Supply Voltage (±) 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 781608-LT6600IS8-20#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6600-20
Introduction Date May 06, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6600IS8-20#PBF CAD Model

Description

Linear Technology's LT6600IS8-20#PBF Precision Amplifier and Differential ADC Driver

The LT6600IS8-20#PBF is a high-performance, integrated precision amplifier and differential ADC (Analog-to-Digital Converter) driver designed by Linear Technology, now part of Analog Devices. This component is specifically engineered to provide a combination of low noise and high linearity, making it an ideal choice for a wide range of applications that require precise signal conditioning, such as medical instrumentation, data acquisition systems, and industrial process controls.

Encased in a compact 8-lead SOIC package, the LT6600IS8-20#PBF offers a fixed gain of 20, which ensures amplification of low-level signals without the need for external gain-setting components. This not only simplifies the design but also saves valuable board space. The device operates over a wide supply voltage range from ±2.5V to ±6.3V, providing flexibility in various system designs.

One of the standout features of the LT6600IS8-20#PBF is its low harmonic distortion performance, which preserves the integrity of the original signal. Additionally, the low differential output noise of the device contributes to an improved signal-to-noise ratio (SNR), crucial for high-resolution data conversion in precision applications.

The LT6600IS8-20#PBF is specifically optimized for driving differential ADCs and includes a fully differential input and output, which reduces common-mode noise and improves the overall performance of the signal chain. The device also boasts a wide bandwidth of 650kHz, allowing it to handle a broad range of frequencies without compromising signal fidelity.

For enhanced robustness, the LT6600IS8-20#PBF features over-the-temperature stability and is specified for operation from -40°C to 85°C, ensuring reliable performance in challenging environments. Its integrated EMI (Electromagnetic Interference) filters also minimize the effects of high-frequency noise, which is particularly beneficial in sensitive electronic equipment.

In summary, the LT6600IS8-20#PBF from Linear Technology is a versatile and reliable solution for any application requiring high-precision signal conditioning and ADC driving capabilities. Its combination of performance, integration, and ease of use makes it a valuable component in any high-performance signal processing system.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5860 $62.3440
8+ $12.7885 $102.3080
13+ $12.3889 $161.0557
17+ $11.9893 $203.8181
22+ $11.5896 $254.9712
29+ $10.3907 $301.3303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess