EN
  • EN
  • DE

LT6600CS8-20#PBF

Part No LT6600CS8-20#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Current - Input Bias 50μA
Voltage - Input Offset 10mV
Operating Supply Current 46mA
Supply Voltage - Operating 3 V to 11 V, ±1.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 136585-LT6600CS8-20#PBF
Ultra Librarian 3D Model Ultra Librarian LT6600CS8-20#PBF CAD Model

Description

LT6600CS8-20#PBF: High-Speed, Low Noise, Fully Differential Amplifier/ADC Driver

The LT6600CS8-20#PBF is a versatile and high-performance fully differential amplifier/ADC driver designed by Linear Technology. This precision device is engineered to offer excellent noise performance and high linearity, making it an ideal choice for driving high-speed analog-to-digital converters (ADCs) in demanding signal processing applications.

Encased in a compact 8-lead SO package, the LT6600CS8-20#PBF boasts a fixed gain of 20, which simplifies its use in various circuits by eliminating the need for external gain-setting resistors. This feature, combined with its fully differential architecture, ensures that the amplifier can provide balanced outputs, effectively rejecting common-mode noise and minimizing distortion.

One of the standout features of the LT6600CS8-20#PBF is its low noise performance. With a low input noise voltage, it is particularly suitable for applications where signal integrity is paramount. Additionally, the device exhibits a low harmonic distortion across a wide frequency range, ensuring accurate and clean signal amplification—critical for high-fidelity audio and high-speed data acquisition systems.

The LT6600CS8-20#PBF operates over a wide supply voltage range, making it versatile for use in both single-supply and split-supply configurations. This flexibility allows designers to easily integrate the device into various system designs without the need for additional power supply adjustments.

With its fast settling time and high slew rate, the LT6600CS8-20#PBF is adept at handling rapid changes in the input signal, which is essential for ADCs with high sample rates. This makes the amplifier well-suited for applications in telecommunications, medical imaging, and instrumentation where speed and accuracy are critical.

In summary, the LT6600CS8-20#PBF from Linear Technology is a high-quality, fully differential amplifier/ADC driver that offers low noise, high linearity, and a fixed gain of 20. Its robust performance and ease of use make it an excellent choice for designers looking to enhance signal integrity in their high-speed data acquisition and signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9186 $50.7558
8+ $13.8819 $111.0552
12+ $13.4481 $161.3772
16+ $13.0143 $208.2288
20+ $12.5805 $251.6100
27+ $11.2791 $304.5357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess