EN
  • EN
  • DE

LT6600CS8-15#PBF

Part No LT6600CS8-15#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Current - Input Bias 35μA
Voltage - Input Offset 10mV
Operating Supply Current 38mA
Supply Voltage - Operating 3 V to 11 V, ±1.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 127202-LT6600CS8-15#PBF
Ultra Librarian 3D Model Ultra Librarian LT6600CS8-15#PBF CAD Model

Description

Linear Technology LT6600CS8-15#PBF Precision Amplifier

The LT6600CS8-15#PBF is a high-performance, fully differential amplifier designed by Linear Technology, a brand of Analog Devices, that is ideal for a wide range of applications requiring precise signal conditioning. This integrated circuit is particularly suited for driving high-speed analog-to-digital converters (ADCs) and offers a unique combination of features that enhance the performance of data acquisition systems.

Key Features:

  • Fixed Gain: The LT6600CS8-15#PBF comes with a fixed gain of 15, which simplifies the design process by eliminating the need for external gain-setting components.
  • Low Distortion: It boasts exceptionally low harmonic distortion, making it an excellent choice for applications such as medical imaging, test equipment, and communication systems where signal integrity is paramount.
  • High Speed: With a -3dB bandwidth of 400MHz, this amplifier can handle high-speed signals with ease, ensuring that it can support the fast data rates required by modern digital systems.
  • Low Noise: The device also features low noise performance, which minimizes the introduction of unwanted signals into the signal path, preserving the quality of the original signal.
  • Single Supply Operation: It can operate from a single 5V supply, simplifying the power supply design and reducing the overall system power requirements.

Applications:

The LT6600CS8-15#PBF is versatile and can be used in a variety of applications, including:

  • Driving high-speed ADCs
  • Communications systems
  • Signal conditioning in test and measurement equipment
  • Medical imaging systems
  • Video and broadband data systems

Package and Quality:

Enclosed in an 8-lead SOIC package, the LT6600CS8-15#PBF is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards. Linear Technology ensures high-reliability and performance of the product, making it a trusted choice for engineers and designers looking for a precision amplifier solution.

With its robust set of features, the LT6600CS8-15#PBF from Linear Technology stands out as a powerful component for precision signal processing in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0925 $51.2775
8+ $14.0246 $112.1968
12+ $13.5864 $163.0368
16+ $13.1481 $210.3696
20+ $12.7098 $254.1960
27+ $11.3950 $307.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,754 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess