Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 90MHz
Slew Rate 600 V/μs
Operating Supply Current 8.5mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 122024-LT6550CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6550CMS#TRPBF CAD Model

Description

The LT6550CMS#TRPBF is a high-speed, low distortion, triple video amplifier that is designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This component is specifically tailored to meet the stringent requirements of advanced video and high-speed signal processing applications.

Key Features

  • High-Speed Performance: With a -3dB bandwidth of 650MHz when driving a 2V<sub>pp output, the LT6550 is capable of handling high-speed signals with ease.
  • Low Distortion: The amplifier offers outstanding low distortion characteristics, making it ideal for maintaining signal integrity in high-quality video and other sensitive applications.
  • Flexible Power Supply: It can operate from a wide range of supply voltages, from 4.5V to 11V, allowing for use in various system configurations.
  • Current Feedback Topology: The use of current feedback topology provides stability and ease of use while allowing for the high-speed operation.
  • Disable Feature: Each amplifier in the LT6550 can be independently disabled, which helps in reducing power consumption when the amplifier is not in use.

Applications

The LT6550CMS#TRPBF is suitable for a wide array of applications, including:

  • High-Resolution Video Systems
  • RGB Amplification
  • Video Switchers and Distribution Systems
  • Cable Drivers
  • Test Equipment and Instrumentation

Package and Quality

This product comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging and is specified to be lead-free, which is essential for modern environmental compliance standards.

Conclusion

Overall, the LT6550CMS#TRPBF from Linear Technology stands out as a high-performance solution for those in need of a reliable, low distortion, and high-speed video amplifier. Its combination of features and specifications ensures that it can meet the demands of the most critical video and signal processing tasks.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
NJR Corporation/NJRC
Lowest to $3.2766
ECAD model for NJM2581M-TE1
NJR Corporation/NJRC
Lowest to $5.4965
ECAD model for NJM2267M-TE1-#ZZZB
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE
Texas Instruments
IC AMP CURRENT FEEDBACK SOT23-6 / Wideband Video Op Amp; Single, Single with Shutdown and Quad
Lowest to $6.5667
ECAD model for LMH6720MF/NOPB
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3542 $65.3130
37+ $3.5729 $132.1973
57+ $3.4604 $197.2428
78+ $3.3491 $261.2298
100+ $3.2379 $323.7900
134+ $2.9028 $388.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention