EN
  • EN
  • DE

LT6234IDD#PBF

Part No LT6234IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ RRO 8DFN / Op Amp Dual Low Noise Amplifier R-R O/P ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 17 V/μs
GBP - Gain Bandwidth Product 60MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 75μV
Operating Supply Current 1.15mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781581-LT6234IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6234
Introduction Date October 23, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6234IDD#PBF CAD Model

Description

The LT6234IDD#PBF is a high-speed, ultra-low noise, low-power dual operational amplifier from Linear Technology, a brand of Analog Devices. This precision op-amp is designed to offer excellent AC and DC performance, making it suitable for a wide range of applications, including medical instrumentation, professional audio equipment, and high-end data acquisition systems.

Key Features

  • Ultra-Low Noise: The LT6234IDD#PBF boasts an exceptionally low noise density of 2.6nV/√Hz at 1kHz, making it ideal for applications requiring a high signal-to-noise ratio.
  • High Speed: With a gain-bandwidth product of 60MHz and a slew rate of 18V/μs, this operational amplifier can handle fast signal changes and high-frequency signals with ease.
  • Low Power Consumption: Despite its high-speed performance, the LT6234 operates with a low supply current of 3.5mA per amplifier, enhancing its suitability for battery-powered devices.
  • Wide Supply Range: The device can be powered from a single 3.1V to 12.6V supply or from dual supplies of up to ±6.3V, providing flexibility for various circuit designs.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 200pF, which is beneficial for driving capacitive loads without oscillation.
  • Output Rail-to-Rail: The output can swing rail-to-rail, which maximizes the dynamic range in single-supply operations.

Package and Quality

The LT6234IDD#PBF comes in a small 8-lead DFN package with the product dimensions of 3mm x 3mm, which is suitable for space-constrained applications. It is designed to meet the rigorous standards of the industrial temperature range, operating between -40°C to 85°C. The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications

  • High-End Audio Equipment
  • Active Filters
  • Fast ADC/DAC Buffer
  • Medical Instrumentation
  • Signal Conditioning
  • Data Acquisition Systems

The LT6234IDD#PBF by Linear Technology is a versatile and high-performing component that meets the needs of complex and demanding electronic systems, providing precision and reliability where it matters most.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1178 $51.3534
8+ $14.0454 $112.3632
12+ $13.6064 $163.2768
16+ $13.1675 $210.6800
20+ $12.7286 $254.5720
27+ $11.4119 $308.1213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess