EN
  • EN
  • DE

LT6234CDD#PBF

Part No LT6234CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ RRO 8DFN / Op Amp Dual Low Noise Amplifier R-R O/P ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 17 V/μs
GBP - Gain Bandwidth Product 60MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 75μV
Operating Supply Current 1.15mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781579-LT6234CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6234
Introduction Date October 23, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6234CDD#PBF CAD Model

Description

Linear Technology's LT6234CDD#PBF High-Speed Operational Amplifier

The LT6234CDD#PBF is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand synonymous with precision and performance in the field of analog integrated circuits. This high-speed, low-noise amplifier is well-suited for a wide range of applications, including but not limited to telecommunications, test equipment, and sensor interfaces.

Encased in a compact DFN package, the LT6234CDD#PBF offers a blend of speed and precision that makes it an ideal choice for systems requiring fast settling times and low distortion. With a slew rate of 1V/µs and a gain bandwidth product of 60MHz, this op-amp is capable of handling fast signal processing tasks with ease. Moreover, its low input offset voltage and low input bias current ensure high accuracy in measurement and control systems.

The LT6234CDD#PBF is designed to operate on a supply voltage range from 2.7V to 12.6V, making it versatile for both single-supply and split-supply operations. This feature allows designers to integrate the amplifier into a variety of power environments without compromising performance. Additionally, the device boasts a low power consumption with a quiescent current of just 3.5mA per amplifier, which is beneficial for power-sensitive applications.

One of the distinguishing features of the LT6234CDD#PBF is its low noise performance. With a low input voltage noise of just 8.5nV/√Hz at 1kHz, this op-amp minimizes the impact of noise on signal integrity, thus ensuring clean and precise amplification of signals. This characteristic is particularly important in high-fidelity audio applications and sensitive instrumentation where noise can significantly degrade the quality of the output signal.

Furthermore, the LT6234CDD#PBF is designed with robust protection features, including over-temperature protection and input over-voltage protection, which safeguard the amplifier and the surrounding circuitry from potential damage due to abnormal operating conditions.

In summary, the LT6234CDD#PBF from Linear Technology is a high-performance operational amplifier that offers an excellent balance of speed, precision, and low-noise operation, making it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5889 $51.7780
48+ $2.1242 $101.9616
73+ $2.0578 $150.2194
101+ $1.9914 $201.1314
130+ $1.9251 $250.2630
174+ $1.7259 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess