LT6233CS6-10#TRMPBF: High-Speed, Low-Noise Operational Amplifier
The LT6233CS6-10#TRMPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, a brand of Analog Devices, designed for high-speed signal processing applications that require low noise and high precision. This op-amp is an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and communication systems.
With its low noise of only 2.9nV/√Hz at 1kHz and a low offset voltage of 350µV max, the LT6233CS6-10#TRMPBF ensures the integrity of the signal is maintained, making it perfect for sensitive applications such as audio processing and sensor amplification. The device operates with a gain bandwidth product of 500MHz and a slew rate of 160V/µs, allowing it to handle high-frequency signals with ease.
The LT6233CS6-10#TRMPBF operates over a wide supply voltage range from 2.5V to 12.6V and is fully specified at 3V, 5V, and ±5V, providing versatility in various circuit configurations. This op-amp also features a low supply current of 3.5mA per amplifier, which is beneficial for power-sensitive designs.
Enclosed in an SOT-23 package, the LT6233CS6-10#TRMPBF is designed for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for portable and compact electronic devices. Additionally, this op-amp is RoHS compliant and comes in a tape and reel packaging (TRMPBF), which is suitable for automated manufacturing processes.
Key features of the LT6233CS6-10#TRMPBF include:
- Low noise: 2.9nV/√Hz at 1kHz
- High gain bandwidth product: 500MHz
- Fast slew rate: 160V/µs
- Low offset voltage: 350µV max
- Wide supply voltage range: 2.5V to 12.6V
- Low supply current: 3.5mA per amplifier
- Compact SOT-23 package
- RoHS compliant and suitable for automated manufacturing
Overall, the LT6233CS6-10#TRMPBF from Linear Technology is a robust and reliable op-amp that offers exceptional performance for demanding applications where low noise and high-speed operation are critical.