EN
  • EN
  • DE

LT6230IS6-10#TRMPBF

Part No LT6230IS6-10#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.45GHZ RRO TSOT23-6 / Op Amp Single Low Noise Amplifier R-R O/P ±6.3V/12.6V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 320 V/μs
GBP - Gain Bandwidth Product 1.45GHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 3.3mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781573-LT6230IS6-10#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6230
Introduction Date October 21, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6230IS6-10#TRMPBF CAD Model

Description

LT6230IS6-10#TRMPBF - High-Speed Operational Amplifier

The LT6230IS6-10#TRMPBF is a high-speed, single operational amplifier from Linear Technology, designed to offer a blend of performance features that make it suitable for a wide range of applications. This operational amplifier boasts a high gain bandwidth product of 1GHz and a slew rate of 400V/µs, which enables it to handle fast signal changes efficiently, making it ideal for high-frequency signal processing tasks.

Enclosed in a compact SOT-23 package, the LT6230IS6-10#TRMPBF is optimized for space-constrained designs, yet does not compromise on performance. The device operates over a supply voltage range of 2.5V to 12.6V, allowing for flexibility in various circuit configurations. Additionally, it features a low input bias current, low offset voltage, and low noise, which are critical parameters for precision applications such as medical instrumentation, data acquisition systems, and active filtering.

One of the standout features of the LT6230IS6-10#TRMPBF is its ability to drive high load capacitances. This capability, combined with its fast settling time, makes it an excellent choice for driving analog-to-digital converters (ADCs) where maintaining signal fidelity is paramount. Moreover, its Rail-to-Rail output provides maximum dynamic range, which is especially beneficial in low-voltage operations.

For applications requiring temperature stability, the LT6230IS6-10#TRMPBF operates over an industrial temperature range of -40°C to 85°C. This operational amplifier is also RoHS compliant, adhering to environmental standards and ensuring suitability for use in environmentally sensitive applications.

The LT6230IS6-10#TRMPBF is available in tape and reel packaging, denoted by the suffix 'TRMPBF,' which facilitates automated manufacturing processes. Linear Technology's reputation for producing high-quality, reliable components is well reflected in this product, making it a trusted choice for engineers and designers looking to enhance the performance of their high-speed circuit designs.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6807 $51.1263
22+ $4.6611 $102.5442
34+ $4.5155 $153.5270
46+ $4.3698 $201.0108
60+ $4.2241 $253.4460
80+ $3.7872 $302.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess