EN
  • EN
  • DE

LT6230CS6#TRPBF

Part No LT6230CS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 215MHZ RRO TSOT23-6 / Op Amp Single Low Noise Amplifier R-R O/P ±6.3V/12.6V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 70 V/μs
GBP - Gain Bandwidth Product 215MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 3.3mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781569-LT6230CS6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6230
Introduction Date October 21, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6230CS6#TRPBF CAD Model

Description

The LT6230CS6#TRPBF is a high-performance operational amplifier from Linear Technology, renowned for its precision and speed. This operational amplifier is designed to offer a perfect balance between speed and power efficiency, making it an ideal choice for a wide range of applications, including but not limited to, telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Speed: With a gain bandwidth product of 215MHz, this op-amp is capable of high-speed signal processing, which is essential for modern, demanding applications.
  • Low Noise: It boasts a low input-referred voltage noise of just 2.6nV/√Hz, ensuring signal integrity is maintained even in noise-sensitive applications.
  • Low Distortion: The LT6230CS6#TRPBF offers very low harmonic distortion, which is crucial for high-fidelity audio applications and precision instrumentation.
  • Power Efficiency: With a quiescent current of just 3.4mA per amplifier, it provides a high level of performance without drawing excessive power, making it suitable for battery-operated devices.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Single Supply Operation: It can operate from a single 3.1V to 12.6V supply, or dual supplies of up to ±6.3V, providing flexibility in various circuit designs.

Package and Quality

The LT6230CS6#TRPBF comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. The product is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating automated manufacturing processes. Linear Technology ensures that this operational amplifier meets rigorous quality standards, providing reliability and performance consistency.

Applications

  • Active Filters
  • Buffer Amplifiers
  • ADC/DAC Gain Stages
  • Video and RF Amplification
  • Signal Conditioning
  • Medical Instrumentation

In conclusion, the LT6230CS6#TRPBF operational amplifier is a versatile and high-quality component that delivers exceptional performance for a wide array of electronic applications. Its combination of speed, low noise, and power efficiency makes it a top choice for designers seeking to optimize their circuits without compromise.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8089 $50.5602
39+ $2.6312 $102.6168
60+ $2.5423 $152.5380
85+ $2.3645 $200.9825
110+ $2.2756 $250.3160
138+ $2.1867 $301.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess