EN
  • EN
  • DE

LT6230CS6#TRMPBF

Part No LT6230CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 215MHZ RRO TSOT23-6 / Op Amp Single Low Noise Amplifier R-R O/P ±6.3V/12.6V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 70 V/μs
GBP - Gain Bandwidth Product 215MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 3.3mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781568-LT6230CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6230
Introduction Date August 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6230CS6#TRMPBF CAD Model

Description

LT6230CS6#TRMPBF High-Speed Operational Amplifier

The LT6230CS6#TRMPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed for applications that demand high-speed performance and low power consumption. This op-amp is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • High Speed: The LT6230CS6#TRMPBF offers a high gain-bandwidth product of 215MHz, which is excellent for fast signal acquisition and processing. This makes it suitable for high-frequency applications, such as medical imaging, telecommunications, and test equipment.
  • Low Noise: With a low input noise voltage of 1.9nV/√Hz at 1kHz, this op-amp ensures signal integrity by minimizing noise, making it perfect for sensitive applications like audio and instrumentation.
  • Low Power: Despite its high-speed capabilities, the LT6230CS6#TRMPBF is designed for power efficiency, with a supply current of just 3.4mA. This feature is particularly beneficial for battery-powered devices and energy-saving equipment.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range and is particularly useful when operating with low supply voltages.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.5V to 12.6V, offering flexibility in various circuit designs and ensuring compatibility with both single and dual supply operations.

Applications:

The LT6230CS6#TRMPBF is versatile and can be used in a wide range of applications. Its high-speed and low-noise characteristics make it an excellent choice for:

  • Active filters
  • Fast ADC/DAC buffers
  • Video and cable drivers
  • Communications equipment
  • Portable and battery-powered devices
  • Medical instrumentation

Linear Technology's commitment to quality ensures that the LT6230CS6#TRMPBF operational amplifier delivers consistent and reliable performance. Whether for professional-grade audio equipment, high-speed data acquisition systems, or precision instrumentation, this op-amp stands out for its high-speed, low-noise, and power-efficient operation.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation provided by Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8089 $50.5602
39+ $2.6312 $102.6168
60+ $2.5423 $152.5380
85+ $2.3645 $200.9825
110+ $2.2756 $250.3160
138+ $2.1867 $301.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess