EN
  • EN
  • DE

LT6211CMS#TRPBF

Part No LT6211CMS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 200MHZ RRO 10MSOP / Op Amp Dual High Speed Amplifier R-R O/P ±6V/12V Automotive 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 700 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 13.5μA
Voltage - Input Offset 1mV
Operating Supply Current 6mA
Output Current per Channel 75mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781563-LT6211CMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6211
Introduction Date February 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6211CMS#TRPBF CAD Model

Description

Product Overview: LT6211CMS#TRPBF from Linear Technology

The LT6211CMS#TRPBF is a high-performance, dual operational amplifier (op-amp) integrated circuit designed and manufactured by Linear Technology. This precision op-amp is housed in a compact MSOP-10 package, making it suitable for space-constrained applications that require high-quality signal amplification.

One of the standout features of the LT6211 is its low noise operation, with a voltage noise density of just 0.95nV/√Hz at 1kHz. This characteristic makes it an excellent choice for audio processing, medical instrumentation, and other sensitive applications where a clear signal is paramount. Additionally, with a high gain bandwidth product of 25MHz and a slew rate of 7.2V/µs, the LT6211 is capable of handling a wide range of frequencies without sacrificing signal fidelity.

The op-amp operates on a supply voltage ranging from 2.5V to 12.6V, providing designers with flexibility in various power supply scenarios. This feature also allows the LT6211 to be used in both single-supply and dual-supply configurations, accommodating a broad spectrum of applications. The input common-mode voltage range includes ground, making it suitable for single-supply operation.

Another advantage of the LT6211CMS#TRPBF is its low offset voltage of 350µV max and low input bias current of 1nA, which contribute to its high accuracy and precision in measurement and control systems. The device also offers excellent stability with capacitive loads, which is crucial for maintaining signal integrity in feedback and filter circuits.

For thermal management, the LT6211 features an operating temperature range from -40°C to 85°C, ensuring reliable performance in various environmental conditions. The device's robust design is further emphasized by its ability to withstand electrostatic discharge (ESD) events, with an ESD rating of 1kV (Human Body Model).

In summary, the LT6211CMS#TRPBF from Linear Technology is a versatile and high-quality dual operational amplifier that provides low noise, high bandwidth, and precision performance, making it a top choice for engineers in a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess