EN
  • EN
  • DE

LT6003IDC#TRMPBF

Part No LT6003IDC#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO 4DFN / Op Amp Single Low Power Amplifier R-R I/O ±8V/16V Automotive 4-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.0013 V/μs
GBP - Gain Bandwidth Product 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 300μV
Operating Supply Current 1.25μA
Output Current per Channel 9mA
Dual Supply Voltage (±) 1.6 V ~ 16 V, ±0.8 V ~ 8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-WFSFN Exposed Pad
Manufacturer Package 4-DFN-EP (2x2)
Win Source Part Number 781488-LT6003IDC#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6003
Introduction Date September 19, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6003IDC#TRMPBF CAD Model

Description

Product Overview: LT6003IDC#TRMPBF

The LT6003IDC#TRMPBF is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, which is now part of Analog Devices. This precision op-amp is designed to offer a perfect balance between low power consumption and high accuracy, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Low Power Consumption: The LT6003IDC#TRMPBF is optimized for low-power operations, consuming only 13µA of supply current per amplifier, which helps to extend battery life in portable applications.
  • Wide Supply Voltage Range: This op-amp can operate from a supply voltage range of 1.6V to 16V, providing flexibility in various power supply scenarios and making it suitable for both single and dual supply operations.
  • Precision Performance: With an input offset voltage of only 500µV and a low input bias current, the LT6003IDC#TRMPBF ensures high accuracy in signal amplification and processing tasks.
  • Extended Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to 125°C, making it robust for use in harsh environments.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Input Bias Current: The LT6003IDC#TRMPBF has an input bias current of only 20pA, which is beneficial for high-impedance sensor applications and precision integrators.

Applications

The LT6003IDC#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Portable medical devices
  • Battery-powered instruments
  • Sensor signal conditioning
  • Low-power filters
  • Wireless sensors
  • Energy harvesting systems

Package and Quality

Offered in a compact, 6-lead ThinSOT package, the LT6003IDC#TRMPBF is designed for space-constrained applications. Its small footprint allows for high-density mounting and is ideal for modern compact electronic devices. The product is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations for electronic components.

With its exceptional balance of low power consumption, precision, and robustness, the LT6003IDC#TRMPBF from Linear Technology is an excellent choice for designers who require a reliable op-amp for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8578 $51.4680
145+ $0.7038 $102.0510
225+ $0.6818 $153.4050
305+ $0.6598 $201.2390
395+ $0.6379 $251.9705
525+ $0.5719 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess